The Swage Spacer 1520-C-3-S from RAF Electronic Hardware is constructed from steel and features a round shape with an outer diameter of 3/16". It has a length of 3/8" and is designed for board thickness of 3/32". The spacer includes a thread clearance hole measuring 0.101" with a tolerance of +0.010/-0.010, and a shank diameter of 0.139". The counterbore diameter is 0.108". This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1520-C-3-S |
| Product Name | Swage Spacers Inch |
| Type & Shape | Spacer |