RAF Electronic Hardware Swage Spacers Inch 1516A-D-2-S

Description
Swage Spacers
Datasheet
Description
Swage Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1516A-D-2-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1516A-D-2-S
Swage Spacers Inch 1516A-D-2-S
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1516A-D-2-S
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details