The Swage Spacer 1516-B-2-B is constructed from brass and features a round shape with an outer diameter of 3/16". It has a length of 1/8" and a board thickness compatibility of 1/16". The spacer includes a thread clearance hole measuring 0.09" with a tolerance of +0.010/-0.010, and a shank diameter of 0.139". Additionally, the counterbore diameter is 0.108", and the spacer is compliant with RoHS standards. This product does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1516-B-2-B |
| Product Name | Swage Spacers Inch |
| Type & Shape | Spacer |