The 1515-6-S Spacer from RAF Electronic Hardware is constructed from steel and features a hexagon shape. It has an outer diameter of 3/4 inch and a length of 2 inches. The hole clearance is specified at 0.14 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS regulations and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1515-6-S |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |