RAF Electronic Hardware Spacers Inch 1507-6-B

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1507-6-B, are hexagon-shaped components made from brass. They have an outer diameter of 3/4 inch and a length of 1.5 inches. The hole clearance is specified at 0.14 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS regulations and does not have any plating finish. These specifications make the spacers suitable for various applications where a durable and precise spacing solution is required.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1507-6-B, are hexagon-shaped components made from brass. They have an outer diameter of 3/4 inch and a length of 1.5 inches. The hole clearance is specified at 0.14 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS regulations and does not have any plating finish. These specifications make the spacers suitable for various applications where a durable and precise spacing solution is required.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1507-6-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1507-6-B
Spacers Inch 1507-6-B
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1507-6-B
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details