The 1499-8-S Spacer from RAF Electronic Hardware is a hexagon-shaped component made from steel. It features an outer diameter of 3/4 inch and a length of 1 inch. The hole clearance is designed to accommodate a diameter of 0.166 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1499-8-S |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |