RAF Electronic Hardware Spacers Inch 1485-8-N

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1485-8-N, are hexagon-shaped components made from nylon. They feature an outer diameter of 3/4 inch and a length of 1/8 inch. The hole clearance is designed to accommodate a diameter of 0.166 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. These specifications make the spacers suitable for various applications where lightweight and non-conductive materials are required.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1485-8-N, are hexagon-shaped components made from nylon. They feature an outer diameter of 3/4 inch and a length of 1/8 inch. The hole clearance is designed to accommodate a diameter of 0.166 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. These specifications make the spacers suitable for various applications where lightweight and non-conductive materials are required.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1485-8-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1485-8-N
Spacers Inch 1485-8-N
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1485-8-N
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details