RAF Electronic Hardware Spacers Inch 1475-25-B

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1475-25-B, are hexagon-shaped spacers made from brass. They have an outer diameter of 5/8 inch and a length of 1.4375 inches. The hole clearance is designed to accommodate a diameter of 0.252 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1475-25-B, are hexagon-shaped spacers made from brass. They have an outer diameter of 5/8 inch and a length of 1.4375 inches. The hole clearance is designed to accommodate a diameter of 0.252 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1475-25-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1475-25-B
Spacers Inch 1475-25-B
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1475-25-B
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 220771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details