RAF Electronic Hardware Spacers Inch 1441-12-S

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1441-12-S Spacer from RAF Electronic Hardware is a hexagon-shaped component made from steel. It features an outer diameter of 1/2 inch and a length of 1.25 inches. The hole clearance is specified at 0.218 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS regulations and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The 1441-12-S Spacer from RAF Electronic Hardware is a hexagon-shaped component made from steel. It features an outer diameter of 1/2 inch and a length of 1.25 inches. The hole clearance is specified at 0.218 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS regulations and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1441-12-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1441-12-S
Spacers Inch 1441-12-S
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1441-12-S
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details