RAF Electronic Hardware Spacers Inch 1423A-6-S

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1423A-6-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1423A-6-S
Spacers Inch 1423A-6-S
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1423A-6-S
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Thread Hexagonal 303 Stainless Steel Stand-off - S5921Y-SO10-02A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details