Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
RAF ELECTRONIC HARDWARE
1417-6-S -- SPACERS INCH
RAF Electronic Hardware
Spacers Inch
1417-6-S
Description
Spacers
RAF Electronic Hardware
Done
Datasheet
Description
Spacers
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1417-6-S
Spacers Inch
1417-6-S
Spacers
Spacers
Supplier's Site
Datasheet
Technical Specifications
RAF Electronic Hardware
Product Category
Posts, Spacers, and Standoffs
Product Number
1417-6-S
Product Name
Spacers Inch
Type & Shape
Spacer
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 15-45 Spacer White, Short w/Hole
1399G14
Specs
Type & Shape
Spacer
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.25" I.D., 0.375" O.D., 0.006" Thick Shaft Spacer
A 7X 8-C08006
Specs
Type & Shape
Spacer; Round
Material
Metal; StainlessSteel
Inside Diameter
0.2500 inch (6.35 mm)
View Details
Keystone Electronics Corp.
Board Spacers, Standoffs
1624-3
Specs
Type & Shape
Standoff; Round
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
3
suppliers
SPIROL
Metal Spacers - Heavy Wall - Metric
Series SP150
Specs
Type & Shape
Spacer
Material
Metal; Aluminum; Steel; StainlessSteel
Outside Diameter
0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details