The 1404T-8-B Spacer from RAF Electronic Hardware is a hexagon-shaped component made from brass. It features an outer diameter of 3/8 inch and a length of 0.90625 inches (29/32 inch). The hole clearance is designed to accommodate a diameter of 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and has no plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1404T-8-B |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |