RAF Electronic Hardware Spacers Inch 1352-6-SS

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 1352-6-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape. The outer diameter measures 1/4 inch, and the length is 1.5 inches. It has a hole clearance of 0.14 inches, with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 1352-6-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape. The outer diameter measures 1/4 inch, and the length is 1.5 inches. It has a hole clearance of 0.14 inches, with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1352-6-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1352-6-SS
Spacers Inch 1352-6-SS
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1352-6-SS
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details