The Spacers Inch, part number 1337-4-SS, are constructed from stainless steel and feature a hexagon shape. The outer diameter measures 1/4 inch, and the length is 0.5625 inches (or 9/16 inch). The hole clearance is specified at 0.115 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1337-4-SS |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |