The 1335T-8-SS spacer is constructed from stainless steel and features a hexagon shape. It has an outer diameter of 1/4 inch and a length of 15/32 inch (0.46875 inches). The hole clearance is specified at 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1335T-8-SS |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |