RAF Electronic Hardware Spacers Inch 1334-8-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1334-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1334-8-SS
Spacers Inch 1334-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Hex, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware - 74T7515 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware
74T7515
Spacer, Hex, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware 74T7515
SPACER, HEX, STAINLESS STEEL, 9.53MM; Spacer Material:Stainless Steel; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:4.22mm; Spacer Type:Hex; Product Range:- RoHS Compliant: Yes

SPACER, HEX, STAINLESS STEEL, 9.53MM; Spacer Material:Stainless Steel; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:4.22mm; Spacer Type:Hex; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1334-8-SS 74T7515
Product Name Spacers Inch Spacer, Hex, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details