SPACER, HEX, NYLON, 4.76MM; Spacer Material:Nylon (Polyamide); Overall Length:4.76mm; Outer Diameter:6.35mm; Inner Diameter:3.56mm; Spacer Type:Hex; Product Range:
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1331-6-N | 48W5155 |
| Product Name | Spacers Inch | Spacer, Hex, Nylon, 4.76Mm; Spacer Material Raf Electronic Hardware |
| Type & Shape | Spacer | Hex |