The 1298-8-N Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 3/4 inch and a length of 1.4375 inches. The hole clearance is specified at 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1298-8-N |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |