The Spacers Inch, part number 1298-8-B, are constructed from brass and feature a round shape. The outer diameter measures 3/4 inch, and the length is 1.4375 inches (1-7/16"). The hole clearance is specified at 0.166 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1298-8-B |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |