The 1291-50-AL spacers from RAF Electronic Hardware are constructed from aluminum and feature a round shape. The outer diameter measures 3/4 inch, and the length is 1 inch. The hole clearance is designed to accommodate a diameter of 0.505 inches, with a tolerance of +0.010/-0.010. These spacers are compliant with RoHS standards and do not have any plating finish. This product may be suitable for applications requiring lightweight and corrosion-resistant spacers.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1291-50-AL |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |