The 1287T-8-PH spacer is constructed from phenolic material and features a round shape. It has an outer diameter of 3/4 inch and a length of 25/32 inch (0.78125 inches). The hole clearance is specified at 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1287T-8-PH |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |