The 1279-12-SS spacer is constructed from stainless steel and features a round shape. It has an outer diameter of 3/4 inch and a length of 1/4 inch. The hole clearance is designed to accommodate a diameter of 0.218 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1279-12-SS |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |