RAF Electronic Hardware Spacers Inch 1262-31-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1262-31-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1262-31-SS
Spacers Inch 1262-31-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1262-31-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1262-31-SS-ND
Board Spacers, Standoffs 1772-1262-31-SS-ND
"Round Spacer Unthreaded Stainless Steel 1.125"" (28.58mm)"

"Round Spacer Unthreaded Stainless Steel 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1262-31-SS 1772-1262-31-SS-ND
Product Name Spacers Inch Board Spacers, Standoffs
Type & Shape Spacer Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
PCB Supports - 3035201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details