The Spacers Inch, part number 1259-25-B, are constructed from brass and feature a round shape. The outer diameter measures 5/8 inches, and the length is 0.9375 inches (or 15/16 inches). The hole clearance is specified at 0.252 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS regulations and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1259-25-B |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |