RAF Electronic Hardware Spacer, Round, Steel, 19.05Mm; Spacer Material Raf Electronic Hardware 1256-12-S-12

Description
SPACER, ROUND, STEEL, 19.05MM; Spacer Material:Steel; Overall Length:19.05mm; Outer Diameter:15.88mm; Inner Diameter:5.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STEEL, 19.05MM; Spacer Material:Steel; Overall Length:19.05mm; Outer Diameter:15.88mm; Inner Diameter:5.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Steel, 19.05Mm; Spacer Material Raf Electronic Hardware - 41Y0541 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Steel, 19.05Mm; Spacer Material Raf Electronic Hardware
41Y0541
Spacer, Round, Steel, 19.05Mm; Spacer Material Raf Electronic Hardware 41Y0541
SPACER, ROUND, STEEL, 19.05MM; Spacer Material:Steel; Overall Length:19.05mm; Outer Diameter:15.88mm; Inner Diameter:5.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, STEEL, 19.05MM; Spacer Material:Steel; Overall Length:19.05mm; Outer Diameter:15.88mm; Inner Diameter:5.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41Y0541
Product Name Spacer, Round, Steel, 19.05Mm; Spacer Material Raf Electronic Hardware
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details