SPACER, ROUND, NYLON, 9.53MM; Spacer Material:Nylon (Polyamide); Overall Length:9.53mm; Outer Diameter:15.88mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1250-38-N | 68X4881 |
| Product Name | Spacers Inch | Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware |
| Type & Shape | Spacer | Round |