RAF Electronic Hardware Spacers Inch 1250-31-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1250-31-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1250-31-SS
Spacers Inch 1250-31-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware - 82T3388 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware
82T3388
Spacer, Round, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware 82T3388
SPACER, ROUND, STAINLESS STEEL, 9.53MM; Spacer Material:Stainless Steel; Overall Length:9.53mm; Outer Diameter:15.88mm; Inner Diameter:8mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, STAINLESS STEEL, 9.53MM; Spacer Material:Stainless Steel; Overall Length:9.53mm; Outer Diameter:15.88mm; Inner Diameter:8mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1250-31-SS 82T3388
Product Name Spacers Inch Spacer, Round, Stainless Steel, 9.53Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details