RAF Electronic Hardware Spacers Inch 1250-31-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1250-31-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1250-31-N
Spacers Inch 1250-31-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1512-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1512-ND
Board Spacers, Standoffs 1772-1512-ND
"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1250-31-N
Standoffs & Spacers 1250-31-N
Standoffs & Spacers 5/8 Rd X 3/8 X .315 ID Round Spacer

Standoffs & Spacers 5/8 Rd X 3/8 X .315 ID Round Spacer

Buy Now Datasheet
Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware - 51Y4861 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware
51Y4861
Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware 51Y4861
SPACER, ROUND, NYLON, 9.53MM; Spacer Material:Nylon (Polyamide); Overall Length:9.53mm; Outer Diameter:15.88mm; Inner Diameter:8mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON, 9.53MM; Spacer Material:Nylon (Polyamide); Overall Length:9.53mm; Outer Diameter:15.88mm; Inner Diameter:8mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1250-31-N 1772-1512-ND 1250-31-N 51Y4861
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 9.53Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details