RAF Electronic Hardware Spacers Inch 1235-6-SS

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1235-6-SS, are constructed from stainless steel and feature a round shape. The outer diameter measures 1/2 inch, and the length is 1.375 inches. The hole clearance is specified as 0.14 inches with a tolerance of +0.010 -0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1235-6-SS, are constructed from stainless steel and feature a round shape. The outer diameter measures 1/2 inch, and the length is 1.375 inches. The hole clearance is specified as 0.14 inches with a tolerance of +0.010 -0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1235-6-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1235-6-SS
Spacers Inch 1235-6-SS
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1235-6-SS
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2809023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details