RAF Electronic Hardware Spacers Inch 1225-25-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1225-25-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1225-25-N
Spacers Inch 1225-25-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4052-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4052-ND
Board Spacers, Standoffs 1772-4052-ND
"Round Spacer Unthreaded Nylon 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1225-25-N
Standoffs & Spacers 1225-25-N
Standoffs & Spacers ROUND, NYLON SPACER 1/2 RD X 3/4X.252

Standoffs & Spacers ROUND, NYLON SPACER 1/2 RD X 3/4X.252

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1225-25-N 1772-4052-ND 1225-25-N
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details