RAF Electronic Hardware Spacers Inch 1221-10-PH

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1221-10-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1221-10-PH
Spacers Inch 1221-10-PH
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3565-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3565-ND
Board Spacers, Standoffs 1772-3565-ND
"Round Spacer Unthreaded Phenolic 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded Phenolic 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1221-10-PH
Standoffs & Spacers 1221-10-PH
Standoffs & Spacers 1/2 Rd X 1/2 X .192 ID Round Spacer

Standoffs & Spacers 1/2 Rd X 1/2 X .192 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1221-10-PH 1772-3565-ND 1221-10-PH
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details