Century Spring Corp. Compression Springs 11998

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Compression Spring with part number 11998 has an outer diameter of 8.06 inches (204.8 mm) and a wire diameter of 0.210 inches (5.3 mm). It features a free length of 4.687 inches (119.05 mm) and a solid length of 2.57 inches (65.3 mm). The spring is made from spring steel and has a suggested maximum load of 248 lbs (1104 N) with a maximum deflection of 1.0 inches (26 mm). This spring is suitable for applications requiring significant resistance to compressive forces and energy storage. It is designed for durability and reliability in various mechanical applications.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. Compression Spring with part number 11998 has an outer diameter of 8.06 inches (204.8 mm) and a wire diameter of 0.210 inches (5.3 mm). It features a free length of 4.687 inches (119.05 mm) and a solid length of 2.57 inches (65.3 mm). The spring is made from spring steel and has a suggested maximum load of 248 lbs (1104 N) with a maximum deflection of 1.0 inches (26 mm). This spring is suitable for applications requiring significant resistance to compressive forces and energy storage. It is designed for durability and reliability in various mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 11998 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
11998
Compression Springs 11998
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 11998
Product Name Compression Springs
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Outer Diameter 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Washer - single turn gap wave washer - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
View Details
Compression Springs - 121270 - RS Components, Ltd.
Specs
Outer Diameter 0.7087 inch (18 mm)
Wire diameter 0.0787 inch (2 mm)
Free length 3.86 inch (98 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
4.6mm Outside diameter, 11mm Free Length, Helical Compression Spring - S78CSYM046055011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System Metric Design
View Details