RAF Electronic Hardware Spacers Inch 1197-12-B

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1197-12-B spacer from RAF Electronic Hardware is a round-shaped component made from brass. It features an outer diameter of 3/8 inch and a length of 15/16 inch (0.9375 inches). The hole clearance is specified at 0.218 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The 1197-12-B spacer from RAF Electronic Hardware is a round-shaped component made from brass. It features an outer diameter of 3/8 inch and a length of 15/16 inch (0.9375 inches). The hole clearance is specified at 0.218 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1197-12-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1197-12-B
Spacers Inch 1197-12-B
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1197-12-B
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Supports - 1017324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details