The Spacers Inch, part number 1194-6-PH, are constructed from phenolic material and feature a round shape. The outer diameter measures 3/8 inch, and the length is 0.75 inches. The hole clearance is specified at 0.14 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1194-6-PH |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |