RAF Electronic Hardware Spacers Inch 1189-10-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1189-10-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1189-10-AL
Spacers Inch 1189-10-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3035-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3035-ND
Board Spacers, Standoffs 1772-3035-ND
"Round Spacer Unthreaded Aluminum 0.438"" (11.11mm)"

"Round Spacer Unthreaded Aluminum 0.438"" (11.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1189-10-AL
Standoffs & Spacers 1189-10-AL
Standoffs & Spacers AL 7/16in 3/8in Spacer

Standoffs & Spacers AL 7/16in 3/8in Spacer

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1189-10-AL 1772-3035-ND 1189-10-AL
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details