RAF Electronic Hardware Spacers Inch 1186-10-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1186-10-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1186-10-N
Spacers Inch 1186-10-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1643-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1643-ND
Board Spacers, Standoffs 1772-1643-ND
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1186-10-N
Standoffs & Spacers 1186-10-N
Standoffs & Spacers 3/8 Rd X 1/4 X .192 ID Round Spacer

Standoffs & Spacers 3/8 Rd X 1/4 X .192 ID Round Spacer

Buy Now Datasheet
Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware - 39Y9129 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware
39Y9129
Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware 39Y9129
SPACER, ROUND, NYLON, 6.35MM; Spacer Material:Nylon (Polyamide); Overall Length:6.35mm; Outer Diameter:9.53mm; Inner Diameter:4.88mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.35MM; Spacer Material:Nylon (Polyamide); Overall Length:6.35mm; Outer Diameter:9.53mm; Inner Diameter:4.88mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1186-10-N 1772-1643-ND 1186-10-N 39Y9129
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1256018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details