RAF Electronic Hardware Spacers Inch 1184A-6-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1184A-6-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1184A-6-SS
Spacers Inch 1184A-6-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1191-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1191-ND
Board Spacers, Standoffs 1772-1191-ND
"Round Spacer Unthreaded Stainless Steel 0.094"" (2.38mm) 3/32"""

"Round Spacer Unthreaded Stainless Steel 0.094"" (2.38mm) 3/32"""

Buy Now Datasheet
3/8 Rd X 3/32 X .140 Id Rohs Compliant Raf Electronic Hardware - 01AH2727 - Newark, An Avnet Company
Chicago, IL, United States
3/8 Rd X 3/32 X .140 Id Rohs Compliant Raf Electronic Hardware
01AH2727
3/8 Rd X 3/32 X .140 Id Rohs Compliant Raf Electronic Hardware 01AH2727
3/8 RD X 3/32 X .140 ID ROHS COMPLIANT: YES

3/8 RD X 3/32 X .140 ID ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1184A-6-SS
Standoffs & Spacers 1184A-6-SS
Standoffs & Spacers 3/8 Rd X 3/32 X .140 ID Round Spacer

Standoffs & Spacers 3/8 Rd X 3/32 X .140 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1184A-6-SS 1772-1191-ND 01AH2727 1184A-6-SS
Product Name Spacers Inch Board Spacers, Standoffs 3/8 Rd X 3/32 X .140 Id Rohs Compliant Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details