The Spacers Inch, part number 1173-6-N, are constructed from nylon and feature a round shape. The outer diameter measures 5/16 inches, and the length is 1.375 inches. The hole clearance is specified as 0.14 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. These specifications make the spacers suitable for applications requiring lightweight, non-conductive materials with precise dimensions.
"Round Spacer Unthreaded Nylon 1.375"" (34.93mm)"
| RAF Electronic Hardware | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1173-6-N | 1772-1173-6-N-ND |
| Product Name | Spacers Inch | Board Spacers, Standoffs |
| Type & Shape | Spacer | Spacer; Round |