The Spacers Inch, part number 1168-4-B, are constructed from brass and feature a round shape. The outer diameter measures 5/16 inches, and the length is 1.0625 inches. The hole clearance is designed to accommodate a tolerance of +0.010/-0.010, with a specific clearance of 0.115 inches. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1168-4-B |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |