RAF Electronic Hardware Spacers Inch 1155-6-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1155-6-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1155-6-N
Spacers Inch 1155-6-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3437-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3437-ND
Board Spacers, Standoffs 1772-3437-ND
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1155-6-N
Standoffs & Spacers 1155-6-N
Standoffs & Spacers 5/16 Rd X 1/4 X .140 ID Round Spacer

Standoffs & Spacers 5/16 Rd X 1/4 X .140 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1155-6-N 1772-3437-ND 1155-6-N
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details