RAF Electronic Hardware Spacers Inch 1144-6-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1144-6-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1144-6-SS
Spacers Inch 1144-6-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Stainless Steel, 38.1Mm; Spacer Material Raf Electronic Hardware - 69W6277 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Stainless Steel, 38.1Mm; Spacer Material Raf Electronic Hardware
69W6277
Spacer, Round, Stainless Steel, 38.1Mm; Spacer Material Raf Electronic Hardware 69W6277
SPACER, ROUND, STAINLESS STEEL, 38.1MM; Spacer Material:Stainless Steel; Overall Length:38.1mm; Outer Diameter:6.35mm; Inner Diameter:3.56mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, STAINLESS STEEL, 38.1MM; Spacer Material:Stainless Steel; Overall Length:38.1mm; Outer Diameter:6.35mm; Inner Diameter:3.56mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1144-6-SS 69W6277
Product Name Spacers Inch Spacer, Round, Stainless Steel, 38.1Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details