RAF Electronic Hardware Standoffs & Spacers 1136-6-AL-7

Description
Standoffs & Spacers 1 LNGTH 0.140 ID SCRW SZ 6 RND SPACER
Datasheet
Description
Standoffs & Spacers 1 LNGTH 0.140 ID SCRW SZ 6 RND SPACER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1136-6-AL-7
Standoffs & Spacers 1136-6-AL-7
Standoffs & Spacers 1 LNGTH 0.140 ID SCRW SZ 6 RND SPACER

Standoffs & Spacers 1 LNGTH 0.140 ID SCRW SZ 6 RND SPACER

Buy Now Datasheet
Spacer, Aluminium 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware - 27T8651 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Aluminium 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware
27T8651
Spacer, Aluminium 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware 27T8651
SPACER, ALUMINIUM 6.35Mm x 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ALUMINIUM 6.35Mm x 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1136-6-AL-7 27T8651
Product Name Standoffs & Spacers Spacer, Aluminium 6.35Mm X 25.4Mm; Spacer Type Raf Electronic Hardware
Type & Shape Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 1613625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers