RAF Electronic Hardware Spacers Inch 1135-8-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1135-8-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1135-8-N
Spacers Inch 1135-8-N
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Nylon 6.35Mm X 23.825Mm; Spacer Type Raf Electronic Hardware - 27T8646 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon 6.35Mm X 23.825Mm; Spacer Type Raf Electronic Hardware
27T8646
Spacer, Nylon 6.35Mm X 23.825Mm; Spacer Type Raf Electronic Hardware 27T8646
SPACER, NYLON 6.35MM X 23.825MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:23.825mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON 6.35MM X 23.825MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:23.825mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1135-8-N
Standoffs & Spacers 1135-8-N
Standoffs & Spacers 15/16 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 15/16 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1135-8-N 27T8646 1135-8-N
Product Name Spacers Inch Spacer, Nylon 6.35Mm X 23.825Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details