Standoffs & Spacers 15/16 LNGTH 0.140 ID STD. ROUND SPACER
SPACER, NYLON 6.35MM X 23.825MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:23.825mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1135-6-N | 1135-6-N | 27T8643 |
| Product Name | Spacers Inch | Standoffs & Spacers | Spacer, Nylon 6.35Mm X 23.825Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |