RAF Electronic Hardware Spacer Aluminium 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware 1133-6-AL-7

Description
SPACER ALUMINIUM 6.35Mm x 20.65MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:20.65mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER ALUMINIUM 6.35Mm x 20.65MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:20.65mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Aluminium 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware - 27T8624 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Aluminium 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware
27T8624
Spacer Aluminium 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware 27T8624
SPACER ALUMINIUM 6.35Mm x 20.65MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:20.65mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER ALUMINIUM 6.35Mm x 20.65MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:20.65mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1133-6-AL-7
Standoffs & Spacers 1133-6-AL-7
Standoffs & Spacers 13/16 LNGTH 0.140 ID SCRW SZ 6 RND SPACER

Standoffs & Spacers 13/16 LNGTH 0.140 ID SCRW SZ 6 RND SPACER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 27T8624 1133-6-AL-7
Product Name Spacer Aluminium 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details