RAF Electronic Hardware Spacers Inch 1133-4-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1133-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1133-4-N
Spacers Inch 1133-4-N
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Nylon, 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware - 27T8622 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware
27T8622
Spacer, Nylon, 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware 27T8622
SPACER, NYLON, 6.35MM X 20.65MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:20.65mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 20.65MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:20.65mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1133-4-N
Standoffs & Spacers 1133-4-N
Standoffs & Spacers 13/16 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 13/16 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1133-4-N 27T8622 1133-4-N
Product Name Spacers Inch Spacer, Nylon, 6.35Mm X 20.65Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details