RAF Electronic Hardware Spacers Inch 1132-8-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1132-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1132-8-SS
Spacers Inch 1132-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1132-8-SS
Standoffs & Spacers 1132-8-SS
Standoffs & Spacers 3/4 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 3/4 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware - 27T8620 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware
27T8620
Spacer, Ss, 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware 27T8620
SPACER, SS, 6.35MM X 19.05MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:19.05mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 19.05MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:19.05mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1132-8-SS 1132-8-SS 27T8620
Product Name Spacers Inch Standoffs & Spacers Spacer, Ss, 6.35Mm X 19.05Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details