Standoffs & Spacers 11/16 LNGTH 0.140 ID SCRW SZ 6 RND SPACER
ALUMINIUM SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:17.475mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1131-6-AL-7 | 27T8606 |
| Product Name | Standoffs & Spacers | Aluminium Spacer; Spacer Type Raf Electronic Hardware |
| Type & Shape | Standoff | Round |