RAF Electronic Hardware Spacers Inch 1130-8-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1130-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1130-8-SS
Spacers Inch 1130-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1972-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1972-ND
Board Spacers, Standoffs 1772-1972-ND
"Round Spacer Unthreaded Stainless Steel 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded Stainless Steel 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1130-8-SS
Standoffs & Spacers 1130-8-SS
Standoffs & Spacers 5/8 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 5/8 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 15.875Mm; Spacer Type Raf Electronic Hardware - 27T8602 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 15.875Mm; Spacer Type Raf Electronic Hardware
27T8602
Spacer, Ss, 6.35Mm X 15.875Mm; Spacer Type Raf Electronic Hardware 27T8602
SPACER, SS, 6.35MM X 15.875MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:15.875mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 15.875MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:15.875mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1130-8-SS 1772-1972-ND 1130-8-SS 27T8602
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Ss, 6.35Mm X 15.875Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers