RAF Electronic Hardware Spacers Inch 1129-8-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1129-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1129-8-SS
Spacers Inch 1129-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware - 27T8593 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware
27T8593
Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware 27T8593
SPACER, SS, 6.35MM X 14.3MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:14.3mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 14.3MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:14.3mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1129-8-SS
Standoffs & Spacers 1129-8-SS
Standoffs & Spacers 9/16 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 9/16 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1129-8-SS 27T8593 1129-8-SS
Product Name Spacers Inch Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers